CIRCULAR CONNECTOR, BAYONET METAL SHELL,WALL MOUNT RECEPTACLE, 8 SOCKET CONTACTS, CRIMP; Product Range:DL Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95T6563 |
| Product Name | Circular Connector, Bayonet Metal Shell,wall Mount Receptacle, 8 Socket Contacts, Crimp; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |