TE Connectivity Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity DJT16F17-35SC-LC

Description
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity - 89W3760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity
89W3760
Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity 89W3760
CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 17-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W3760
Product Name Circular Connector, Plug, 17-35, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3NEX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers