TE Connectivity Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity DJT16F11-35PN

Description
DJT 13C 13#22D PIN PLUG
Request a Quote
Description
DJT 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16F11-35PN - PEI-Genesis
Philadelphia, PA, United States
DJT 13C 13#22D PIN PLUG

DJT 13C 13#22D PIN PLUG

Buy Now
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity - 19X4300 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity
19X4300
Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity 19X4300
CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 11-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:11-35 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16F11-35PN 19X4300
Product Name Circular Connector, Plug, 11-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

“N” Female to Double Binding Post, Adapter - 9417 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
BNC Male Το N Female RF Adapter - ET-BMS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details