TE Connectivity Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity DJT16E23-21PA

Description
DJT 21C 21#16 PIN PLUG
Request a Quote
Description
DJT 21C 21#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16E23-21PA - PEI-Genesis
Philadelphia, PA, United States
DJT 21C 21#16 PIN PLUG

DJT 21C 21#16 PIN PLUG

Buy Now
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity - 02X1960 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
02X1960
Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity 02X1960
CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 23-21, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:23-21 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16E23-21PA 02X1960
Product Name Circular Connector, Plug, 23-21, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Sheer Pwr - 10132381-2060ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 180.0 amps
View Details
2 suppliers
Wire to Board - 39.8152-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Vertical with Board
Termination Screwless - Leg Spring, Push-In Spring
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers