TE Connectivity Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity DJT16E19-35JN-LC

Description
DJT 66C 66#22D SKT PLUG
Request a Quote
Description
DJT 66C 66#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT16E19-35JN-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 66C 66#22D SKT PLUG

DJT 66C 66#22D SKT PLUG

Buy Now
Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity - 70W6805 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity
70W6805
Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity 70W6805
CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-35, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT16E19-35JN-LC 70W6805
Product Name Circular Connector, Plug, 19-35, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contact Inserts - 1103428-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp Terminal
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers