TE Connectivity Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity DJT16E19-11PB

Description
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity - 70W6774 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
70W6774
Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity 70W6774
CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19-11, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:19-11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6774
Product Name Circular Connector, Plug, 19-11, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-MRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details