TE Connectivity Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity DJT16E13-98HA

Description
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity - 70W6696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity
70W6696
Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity 70W6696
CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 13-98, CABLE; Product Range:DJT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:13-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W6696
Product Name Circular Connector, Plug, 13-98, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1-1877384-0 - TE Connectivity
Specs
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details