TE Connectivity Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity DJT14F23-35SA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity - 02X1573 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
02X1573
Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity 02X1573
CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 23-35, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X1573
Product Name Circular Connector, Receptacle, 23-35, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Backplane Connectors - Specialized - 10009542-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers