TE Connectivity Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity DJT14E17-6BB

Description
DJT 6C 6#12 SKT RECP
Request a Quote
Description
DJT 6C 6#12 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT14E17-6BB - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#12 SKT RECP

DJT 6C 6#12 SKT RECP

Buy Now
Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity - 02X0946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity
02X0946
Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity 02X0946
CIRCULAR CONNECTOR, RECEPTACLE, 17-6, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-6, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT14E17-6BB 02X0946
Product Name Circular Connector, Receptacle, 17-6, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAMKV - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers