TE Connectivity Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity DJT10F25-61BB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity - 07X3946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity
07X3946
Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity 07X3946
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X3946
Product Name Circular Connector, Receptacle, 25-61, Flange; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details