DJT 5C 5#16 SKT RECP
CIRCULAR CONNECTOR, RECEPTACLE, 15-5, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT10F15-5SC | 02X0359 |
| Product Name | Circular Connector, Receptacle, 15-5, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |