TE Connectivity Circular Connector, Receptacle, 23-55, Flange; Product Range Deutsch - Te Connectivity DJT10E23-55SC-LC

Description
DJT 55C 55#20 SKT RECP
Request a Quote
Description
DJT 55C 55#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E23-55SC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 55C 55#20 SKT RECP

DJT 55C 55#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 23-55, Flange; Product Range Deutsch - Te Connectivity - 02X0228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 23-55, Flange; Product Range Deutsch - Te Connectivity
02X0228
Circular Connector, Receptacle, 23-55, Flange; Product Range Deutsch - Te Connectivity 02X0228
CIRCULAR CONNECTOR, RECEPTACLE, 23-55, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 23-55, FLANGE; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E23-55SC-LC 02X0228
Product Name Circular Connector, Receptacle, 23-55, Flange; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details