TE Connectivity Circular Connector, Receptacle, 8 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E17-8JA

Description
DJT 8C 8#16 SKT RECP
Request a Quote
Description
DJT 8C 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E17-8JA - PEI-Genesis
Philadelphia, PA, United States
DJT 8C 8#16 SKT RECP

DJT 8C 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 8 Position, Panel; Product Range Deutsch - Te Connectivity - 01X9954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Deutsch - Te Connectivity
01X9954
Circular Connector, Receptacle, 8 Position, Panel; Product Range Deutsch - Te Connectivity 01X9954
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E17-8JA 01X9954
Product Name Circular Connector, Receptacle, 8 Position, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details