DJT 8C 8#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:B RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DJT10E17-8AB | 01X9939 |
| Product Name | Circular Connector, Receptacle, 8 Position, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |