TE Connectivity Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E13-4PB

Description
DJT 4C 4#16 PIN RECP
Request a Quote
Description
DJT 4C 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DJT10E13-4PB - PEI-Genesis
Philadelphia, PA, United States
DJT 4C 4#16 PIN RECP

DJT 4C 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity - 85W4535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity
85W4535
Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity 85W4535
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:B RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DJT10E13-4PB 85W4535
Product Name Circular Connector, Receptacle, 4 Position, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00212MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1113 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-3231-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 18 AWG
View Details