TE Connectivity Circular Connector, Receptacle, 22 Position, Panel; Product Range Deutsch - Te Connectivity DJT10E13-35PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 22 Position, Panel; Product Range Deutsch - Te Connectivity - 19X4229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 22 Position, Panel; Product Range Deutsch - Te Connectivity
19X4229
Circular Connector, Receptacle, 22 Position, Panel; Product Range Deutsch - Te Connectivity 19X4229
CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 22 POSITION, PANEL; Product Range:DJT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X4229
Product Name Circular Connector, Receptacle, 22 Position, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details