kTB Solutions Coaxial Adapters NA2J

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote Datasheet
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NA2J - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NA2J
Coaxial Adapters NA2J
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NA2J
Product Name Coaxial Adapters
Frequency 0.000 to 18.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2J - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-510-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 1.450 to 2.200 GHz
View Details
Coaxial Adapters - NASD - kTB Solutions
Specs
Frequency 0.000 to 4.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-19-V - kTB Solutions
Specs
Connector Type 1.85mm Connector
Geometry End launch/Right angle
Frequency 40.000 to 60.000 GHz
View Details