TE Connectivity RF Antennas DCE9028PRFSMF

Description
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount
Request a Quote Datasheet
Description
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1093-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1093-ND
RF Antennas 994-1093-ND
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount

Buy Now Datasheet
RF Antennas - DCE9028PRFSMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DCE9028PRFSMF
RF Antennas DCE9028PRFSMF
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1093-ND DCE9028PRFSMF
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM Screw Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (46MM) - ET-GSSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers