TE Connectivity RF Antennas DCE9028PLFSMF

Description
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount
Datasheet
Description
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DCE9028PLFSMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DCE9028PLFSMF
RF Antennas DCE9028PLFSMF
915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount

915MHz Panel RF Antenna 902MHz ~ 928MHz 9dBi SMA Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DCE9028PLFSMF
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
5G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G15M-1L3-SMS-S16 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antennas - 2118439-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, WLAN, ZigBee
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
4 suppliers