TE Connectivity RF Antennas DCE-ANT2412-KIT

Description
2.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi Bracket Mount
Datasheet
Description
2.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - DCE-ANT2412-KIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DCE-ANT2412-KIT
RF Antennas DCE-ANT2412-KIT
2.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi Bracket Mount

2.4GHz Wi-Fi Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number DCE-ANT2412-KIT
Product Name RF Antennas
Applications Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIPC-5L10CP4-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers