Macro Sensors DC 750 Series DC 750-125

Description
Macro Sensors' DC 750 Series of 3/4 inch (19 mm) DC-operated LVDTs sensors are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.
Datasheet
Description
Macro Sensors' DC 750 Series of 3/4 inch (19 mm) DC-operated LVDTs sensors are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC 750 Series - DC 750-125 - Macro Sensors
Pennsauken, NJ, USA
DC 750 Series
DC 750-125
DC 750 Series DC 750-125
Macro Sensors' DC 750 Series of 3/4 inch (19 mm) DC-operated LVDTs sensors are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.

Macro Sensors' DC 750 Series of 3/4 inch (19 mm) DC-operated LVDTs sensors are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number DC 750-125
Product Name DC 750 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Inductive Sensor - 8639008 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details