Macro Sensors DC 750 Series DC 750-050

Description
Macro Sensors' DC 750 Series of 3/4 inch (19 mm) DC-operated LVDTs sensors are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.
Datasheet
Description
Macro Sensors' DC 750 Series of 3/4 inch (19 mm) DC-operated LVDTs sensors are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC 750 Series - DC 750-050 - Macro Sensors
Pennsauken, NJ, USA
DC 750 Series
DC 750-050
DC 750 Series DC 750-050
Macro Sensors' DC 750 Series of 3/4 inch (19 mm) DC-operated LVDTs sensors are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.

Macro Sensors' DC 750 Series of 3/4 inch (19 mm) DC-operated LVDTs sensors are designed for a wide range of position measurement applications. They use built-in electronics to provide the desirable features of an AC-LVDT, such as frictionless operation and dynamic response, with the added convenience and simplicity of DC input and precalibrated DC output. They are designed to operate in conjunction with PLCs, digital indicators, A/D converters, computer-based data processors, and QC data collection systems.

Supplier's Site Datasheet

Technical Specifications

  Macro Sensors
Product Category Linear Position Sensors
Product Number DC 750-050
Product Name DC 750 Series
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Induction Type Rotary Resolver - RR Series - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 410 kHz
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details