TE Connectivity Standard Circular Connectors DBC50H-20-16PN

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 16 Number of Power Positions : 16 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 20 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Square Flange Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 16 Number of Power Positions : 16 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 20 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Square Flange Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DBC50H-20-16PN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DBC50H-20-16PN
Standard Circular Connectors DBC50H-20-16PN
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Steel Shell Plating Material : Tin Configuration Features Contacts Preloaded : Yes Number of Positions : 16 Number of Power Positions : 16 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 20 - 16 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 20 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Square Flange Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Hermetically Sealed : Yes
  • Shell Base Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 16
  • Number of Power Positions : 16

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 20 - 16

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 20

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Square Flange

Usage Conditions


  • Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Hermetic Connector
DBC50H-20-16PN
Hermetic Connector DBC50H-20-16PN
HERM RECP

HERM RECP

Buy Now
Swedesboro, NJ, United States
Hermetic Connector
DBC50H-20-16PN
Hermetic Connector DBC50H-20-16PN
HERM RECP

HERM RECP

Buy Now
Circular Connector Assemblies - DBC50H-20-16PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
DBC50H-20-16PN-ND
Circular Connector Assemblies DBC50H-20-16PN-ND
16 Position Circular Connector Receptacle, Male Pins Solder Cup

16 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBC50H-20-16PN DBC50H-20-16PN DBC50H-20-16PN-ND
Product Name Standard Circular Connectors Hermetic Connector Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Accessories - 17-100P160-13-1-B-WR3-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-B-TC4-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2823589-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers