TE Connectivity Circular Connector Assemblies DBAS 979G 17-35 SN 1A

Description
55 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 844-DBAS979G17-35SN1A-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS979G17-35SN1A-ND
Circular Connector Assemblies 844-DBAS979G17-35SN1A-ND
55 Position Circular Connector Receptacle, Female Sockets Crimp

55 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 979G 17-35 SN 1A
Unspecified Connectors DBAS 979G 17-35 SN 1A
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity - 24AK7702 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity
24AK7702
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity 24AK7702
MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Rack & Panel Mount Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Rack & Panel Mount Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-DBAS979G17-35SN1A-ND DBAS 979G 17-35 SN 1A 24AK7702
Product Name Circular Connector Assemblies Unspecified Connectors Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
PCI Express - 10025026-10103PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Standard Circular Connectors - 1-1589055-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details