TE Connectivity Circular Connector Assemblies DBAS 979G 17-35 PN

Description
55 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 844-DBAS979G17-35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS979G17-35PN-ND
Circular Connector Assemblies 844-DBAS979G17-35PN-ND
55 Position Circular Connector Receptacle, Male Pins Crimp

55 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 979G 17-35 PN
Unspecified Connectors DBAS 979G 17-35 PN
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity - 24AK7701 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity
24AK7701
Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity 24AK7701
MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Rack & Panel Mount Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-PullRoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 17-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Rack & Panel Mount Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-PullRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-DBAS979G17-35PN-ND DBAS 979G 17-35 PN 24AK7701
Product Name Circular Connector Assemblies Unspecified Connectors Mil Spec Cir Conn, Plug, 17-35, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details