TE Connectivity Circular Connector Assemblies DBAS 978-25-61 PN

Description
61 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
61 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 844-DBAS978-25-61PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS978-25-61PN-ND
Circular Connector Assemblies 844-DBAS978-25-61PN-ND
61 Position Circular Connector Plug, Male Pins Crimp

61 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 978-25-61 PN
Unspecified Connectors DBAS 978-25-61 PN
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 25-61, Crimp; Product Range Deutsch - Te Connectivity - 24AK7695 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 25-61, Crimp; Product Range Deutsch - Te Connectivity
24AK7695
Mil Spec Cir Conn, Plug, 25-61, Crimp; Product Range Deutsch - Te Connectivity 24AK7695
MIL SPEC CIR CONN, PLUG, 25-61, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 25-61, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-DBAS978-25-61PN-ND DBAS 978-25-61 PN 24AK7695
Product Name Circular Connector Assemblies Unspecified Connectors Mil Spec Cir Conn, Plug, 25-61, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA6L - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers