TE Connectivity Circular Connector Assemblies DBAS 976-25-04 SN 059

Description
56 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
56 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 844-DBAS976-25-04SN059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS976-25-04SN059-ND
Circular Connector Assemblies 844-DBAS976-25-04SN059-ND
56 Position Circular Connector Plug, Female Sockets Crimp

56 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 976-25-04 SN 059
Unspecified Connectors DBAS 976-25-04 SN 059
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Plug, 25-4, Crimp; Product Range Deutsch - Te Connectivity - 24AK7686 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 25-4, Crimp; Product Range Deutsch - Te Connectivity
24AK7686
Mil Spec Cir Conn, Plug, 25-4, Crimp; Product Range Deutsch - Te Connectivity 24AK7686
MIL SPEC CIR CONN, PLUG, 25-4, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 25-4, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-DBAS976-25-04SN059-ND DBAS 976-25-04 SN 059 24AK7686
Product Name Circular Connector Assemblies Unspecified Connectors Mil Spec Cir Conn, Plug, 25-4, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products