Deutsch DBAS 9 Circular Connector Jam Nu
61 Position Circular Connector Receptacle, Female Sockets Crimp
MIL SPEC CIR CONN, RCPT, 25-61, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts;
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2410316 | DBAS 974-25-61 SN 059 | 844-DBAS974-25-61SN059-ND | 24AK7684 |
| Product Name | Mil Spec Circular Connectors | Unspecified Connectors | Circular Connector Assemblies | Mil Spec Cir Conn, Rcpt, 25-61, Crimp; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Termination | Crimp | |||
| Coupling | Push Pull | Push-Pull | ||
| Mounting | Panel Mount |