55 Position Circular Connector Receptacle, Male Pins Crimp
MIL SPEC CIR CONN, RCPT, 23-55, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts;
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 844-DBAS974-23-55PN-ND | DBAS 974-23-55 PN | 24AK7680 |
| Product Name | Circular Connector Assemblies | Unspecified Connectors | Mil Spec Cir Conn, Rcpt, 23-55, Crimp; Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | ||
| Voltage Rating | 115 volts |