TE Connectivity Unspecified Connectors DBAS 970-25-61 SN

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 970-25-61 SN
Unspecified Connectors DBAS 970-25-61 SN
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 844-DBAS970-25-61SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS970-25-61SN-ND
Circular Connector Assemblies 844-DBAS970-25-61SN-ND
61 Position Circular Connector Receptacle, Female Sockets Crimp

61 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Mil Spec Cir Conn, Rcpt, 25-61, Crimp; Product Range Deutsch - Te Connectivity - 24AK7675 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 25-61, Crimp; Product Range Deutsch - Te Connectivity
24AK7675
Mil Spec Cir Conn, Rcpt, 25-61, Crimp; Product Range Deutsch - Te Connectivity 24AK7675
MIL SPEC CIR CONN, RCPT, 25-61, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 25-61, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DBAS 970-25-61 SN 844-DBAS970-25-61SN-ND 24AK7675
Product Name Unspecified Connectors Circular Connector Assemblies Mil Spec Cir Conn, Rcpt, 25-61, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details