TE Connectivity Standard Circular Connectors DBA54H-12-10SW

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 10 Number of Power Positions : 10 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 12 - 10 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : W Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 10 Number of Power Positions : 10 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 12 - 10 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : W Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DBA54H-12-10SW - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DBA54H-12-10SW
Standard Circular Connectors DBA54H-12-10SW
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 10 Number of Power Positions : 10 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : 12 - 10 Housing Features Alignment Keyed : Clocking Circular Connector Shell Size : 12 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : W Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 10
  • Number of Power Positions : 10

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : 12 - 10

Housing Features


  • Alignment Keyed : Clocking
  • Circular Connector Shell Size : 12

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : W

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -85 - 300 DEGC  [-121 - 572 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number DBA54H-12-10SW
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823449-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Circular Connector Contacts - 1508-006-1157-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details