TE Connectivity Standard Circular Connectors 1-1437720-3

Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP65 Environmental Protection Type : Sealed Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Panel Thickness (Recommended) : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP65 Environmental Protection Type : Sealed Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Panel Thickness (Recommended) : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-1437720-3 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-1437720-3
Standard Circular Connectors 1-1437720-3
Body Features Circular Connector Insulation Material Type : Polyamide Environmental Protection : IP65 Environmental Protection Type : Sealed Shell Base Material : Zinc Die Cast Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 3 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Panel Thickness (Recommended) : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VAC) : 60 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide
  • Environmental Protection : IP65
  • Environmental Protection Type : Sealed
  • Shell Base Material : Zinc Die Cast
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Panel Thickness (Recommended) : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 60

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
436-1-1437720-3
Electronic Connector 436-1-1437720-3
Conn Circular Subminiature Gender Changer M/F 3 POS ST Panel Mount 3 Terminal 1 Port Product overview: 1-1437720-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-1437720-3 can be used for catalog matching and distributor lookup.

Conn Circular Subminiature Gender Changer M/F 3 POS ST Panel Mount 3 Terminal 1 Port Product overview: 1-1437720-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-1437720-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Adapters - A111895-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
A111895-ND
Circular Connector Adapters A111895-ND
Circular Connector Gender Changer 3/3 Female Sockets/Male Pins Panel Mount

Circular Connector Gender Changer 3/3 Female Sockets/Male Pins Panel Mount

Buy Now Datasheet
Circular Connector Adapters - 1-1437720-3 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Adapters
1-1437720-3
Circular Connector Adapters 1-1437720-3
CONN GENDER CHANGER 3P-3P F-M

CONN GENDER CHANGER 3P-3P F-M

Supplier's Site Datasheet
T01-0590-Ps03=T01-0590-Ps03 Rohs Compliant Te Connectivity - 09H5280 - Newark, An Avnet Company
Chicago, IL, United States
T01-0590-Ps03=T01-0590-Ps03 Rohs Compliant Te Connectivity
09H5280
T01-0590-Ps03=T01-0590-Ps03 Rohs Compliant Te Connectivity 09H5280
T01-0590-PS03=T01-05 90-PS03 ROHS COMPLIANT: YES

T01-0590-PS03=T01-0590-PS03 ROHS COMPLIANT: YES

Supplier's Site
T01-0590-Ps03=T01-0590-Ps03 Amp - Te Connectivity - 40AJ9236 - Newark, An Avnet Company
Chicago, IL, United States
T01-0590-Ps03=T01-0590-Ps03 Amp - Te Connectivity
40AJ9236
T01-0590-Ps03=T01-0590-Ps03 Amp - Te Connectivity 40AJ9236
T01-0590-PS03=T01-05 90-PS03

T01-0590-PS03=T01-0590-PS03

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1437720-3 436-1-1437720-3 A111895-ND 1-1437720-3 09H5280
Product Name Standard Circular Connectors Electronic Connector Circular Connector Adapters Circular Connector Adapters T01-0590-Ps03=T01-0590-Ps03 Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel Mount
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-1703884-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - A127749CT-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-B-BK4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details