TE Connectivity Antennas DA5-32RADOME

Description
Configuration Features Antenna Style : Enclosure Mounting Location : External Electrical Characteristics Antenna Operation : Passive Operation/Applicatio n Directionality : Directional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Enclosure Mounting Location : External Electrical Characteristics Antenna Operation : Passive Operation/Applicatio n Directionality : Directional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - DA5-32RADOME - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Enclosure Mounting Location : External Electrical Characteristics Antenna Operation : Passive Operation/Applicatio n Directionality : Directional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount

Configuration Features


  • Antenna Style : Enclosure
  • Mounting Location : External

Electrical Characteristics


  • Antenna Operation : Passive

Operation/Application


  • Directionality : Directional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number DA5-32RADOME
Product Name Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823597-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, 4G, WiMAX, LTE, 2G, Cellular, GSM, 3G
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
Antennas - 2108940-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2344721-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2400.0 to 5000.0 MHz
Gain 5 dB
View Details
6 suppliers