TE Connectivity Antennas DA5-29RADOME

Description
Configuration Features Antenna Style : Enclosure Mounting Location : External Electrical Characteristics Antenna Operation : Passive Operation/Applicatio n Directionality : Directional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Enclosure Mounting Location : External Electrical Characteristics Antenna Operation : Passive Operation/Applicatio n Directionality : Directional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - DA5-29RADOME - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Enclosure Mounting Location : External Electrical Characteristics Antenna Operation : Passive Operation/Applicatio n Directionality : Directional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount

Configuration Features


  • Antenna Style : Enclosure
  • Mounting Location : External

Electrical Characteristics


  • Antenna Operation : Passive

Operation/Application


  • Directionality : Directional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number DA5-29RADOME
Product Name Antennas
Pattern Type Directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-1513472-7 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 2195889-2 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, 5G, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195899-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4.9 dB
View Details
3 suppliers