Configuration Features Coupler Options : With Two Internal Terminators Number of Stubs : 3
Other Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Coupler Options : With Two Internal Terminators Number of Stubs : 3
Other Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features Coupler Options : With Two Internal Terminators Number of Stubs : 3
Other Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
Coupler Options : With Two Internal Terminators
Number of Stubs : 3
Other
Cable Assembly Length : 2.007 M [6.58 FT ]
Product Type Features
Coupler Type : Ultra-Lightweight In-Line Microcoupler
Data Bus Cable Type : 10613 (Double Optimized Shield Cable)