Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 1
Other Cable Assembly Length : 9.144 M [30 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 1
Other Cable Assembly Length : 9.144 M [30 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features Coupler Options : Without Internal Terminator but with Reverse Bus Number of Stubs : 1
Other Cable Assembly Length : 9.144 M [30 FT ]
Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler Data Bus Cable Type : 10613 (Double Optimized Shield Cable)
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
Coupler Options : Without Internal Terminator but with Reverse Bus
Number of Stubs : 1
Other
Cable Assembly Length : 9.144 M [30 FT ]
Product Type Features
Coupler Type : Ultra-Lightweight In-Line Microcoupler
Data Bus Cable Type : 10613 (Double Optimized Shield Cable)