TE Connectivity RF Terminators 1-1337463-0

Description
Body Features Body Material : Brass Body Plating Material : Silver Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Operation/Applicatio n Circuit Application : Signal Other Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Brass Body Plating Material : Silver Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Operation/Applicatio n Circuit Application : Signal Other Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 1-1337463-0 - TE Connectivity
Berwyn, PA, United States
RF Terminators
1-1337463-0
RF Terminators 1-1337463-0
Body Features Body Material : Brass Body Plating Material : Silver Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver (Ag) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Operation/Applicatio n Circuit Application : Signal Other Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver (Ag)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Operation/Application


  • Circuit Application : Signal

Other


  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 1-1337463-0
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 134959-1 - TE Connectivity
Specs
Package Type Plugin; Plug
Impedance 75 ohms
Frequency Range 2000.00 MHz
View Details