TE Connectivity Contactor, Spst-No / Nc, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity D7AC

Description
CONTACTOR, SPST-NO / NC, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:50A RoHS Compliant: No
Datasheet
Description
CONTACTOR, SPST-NO / NC, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:50A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No / Nc, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity - 81Y2681 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No / Nc, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity
81Y2681
Contactor, Spst-No / Nc, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity 81Y2681
CONTACTOR, SPST-NO / NC, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-N O, SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:50A RoHS Compliant: No

CONTACTOR, SPST-NO / NC, 28VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel Mount; Operating Voltage:-; Contact Configuration:SPST-NO, SPST-NC; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:50A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 81Y2681
Product Name Contactor, Spst-No / Nc, 28Vdc, Panel; Load Current Inductive Hartman Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 2873596 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 1
View Details
Contactors - 3596-GX12FBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1481104710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details