TE Connectivity Cable Transitions & Breakouts D79521-000

Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 1) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 382C Size Code : 322 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet
Description
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 1) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 382C Size Code : 322 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - D79521-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
D79521-000
Cable Transitions & Breakouts D79521-000
Body Features Material Code : 770 Primary Product Material : NBCCS Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 1) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 10.2 MM  [.2 - .4 INCH ] Operation/Applicatio n Mechanical Resistance : Radiation Other Molded Part Shape Code : 382C Size Code : 322 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)

Body Features


  • Material Code : 770
  • Primary Product Material : NBCCS

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 22.9 MM  [.45 - .9 INCH ]
  • Inside Diameter Range (Leg 1) : 5.1 - 10.2 MM  [.2 - .4 INCH ]
  • Inside Diameter Range (Leg 2) : 5.1 - 10.2 MM  [.2 - .4 INCH ]

Operation/Application


  • Mechanical Resistance : Radiation

Other


  • Molded Part Shape Code : 382C
  • Size Code : 322

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Resistance Protection : Chemical, Biological, Radiological & Nuclear (CBRN)
Buy Now Datasheet
shrink tube - D79521-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
D79521-000
shrink tube D79521-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number D79521-000 D79521-000
Product Name Cable Transitions & Breakouts shrink tube
Material NBCCS
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 093867-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0619356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 002284-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Tubing - 0333214001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details