Body Features Connector & Keying Code : DB Shell Plating Material : Nickel
Configuration Features Number of Positions : 25 Number of Rows : 2
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Row-to-Row Spacing : 5.03 MM , 2.54 MM [.1 INCH , .198 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 1500 Operating Voltage (VDC) : 954
Housing Features Centerline (Pitch) (INCH) : 1
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Jackscrew
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shell Size : 2 Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Connector & Keying Code : DB
- Shell Plating Material : Nickel
Configuration Features
- Number of Positions : 25
- Number of Rows : 2
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Row-to-Row Spacing : 5.03 MM , 2.54 MM [.1 INCH , .198 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 1500
- Operating Voltage (VDC) : 954
Housing Features
- Centerline (Pitch) (INCH) : 1
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Contact Retention Type Within Housing : Retention Clip
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Jackscrew
Operation/Application
- Circuit Application : Power & Signal
- Shielded : Yes
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing Kit
- Connector Shell Size : 2
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]