TE Connectivity Between Series Adapters 1057845-1

Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : TNC, OST Side B Gender : Jack Side B Interface : OSM, BNC
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : TNC, OST Side B Gender : Jack Side B Interface : OSM, BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1057845-1 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1057845-1
Between Series Adapters 1057845-1
Body Features Body Material : Stainless Steel Body Style : Straight Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Fluorocarbon Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Side A Gender : Jack Side A Interface : TNC, OST Side B Gender : Jack Side B Interface : OSM, BNC

Body Features


  • Body Material : Stainless Steel
  • Body Style : Straight
  • Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE Fluorocarbon

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No
  • Side A Gender : Jack
  • Side A Interface : TNC, OST
  • Side B Gender : Jack
  • Side B Interface : OSM, BNC
Buy Now
Coaxial Connector (RF) Adapters - A99518-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A99518-ND
Coaxial Connector (RF) Adapters A99518-ND
Adapter Coaxial Connector TNC Jack, Female Socket To BNC Jack, Female Socket

Adapter Coaxial Connector TNC Jack, Female Socket To BNC Jack, Female Socket

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 1057845-1 A99518-ND
Product Name Between Series Adapters Coaxial Connector (RF) Adapters
Connector Type Wire to Wire Connector BNC; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1057289-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount
View Details
4 suppliers
RF Connectors - 1058627-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
RF Connectors - 1045496-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 38.000 GHz
View Details
2 suppliers
RF Connectors - 1059456-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers