TE Connectivity Twisted Pair Cable D580263001

Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - D580263001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
D580263001
Twisted Pair Cable D580263001
Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Electrical Characteristics Operating Voltage (VAC) : 600 Usage Conditions Cable Type : VG-95218 Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Plated Copper
  • Wire & Cable Insulation Material : Halogen-Free Polymer

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Usage Conditions


  • Cable Type : VG-95218
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number D580263001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 161381-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Multicore Cable - 0399973001 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
Multiple Conductor Cables - 100G1121-1.20-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Multicore Cable - 055505-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details