Body Features Cover Color : Transparent
Configuration Features Feeder Cable Terminal Type : Sliding Number of Fuses : 0 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, L3, (N), PE(N) Wires per Cable (Max) : 5
Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350 Door Width (MM) : 90, 100, 85 Pole Diameter (MM) : 115, 100, 104, 110, 120, 116, 102
Electrical Characteristics Voltage Rating (V) : 400
Industry Standards IP Rating : IP54
Operation/Applicatio
n Power Component Application Type : Inside Poles & Outdoors UV-Stabilized : No
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions Operating Temperature Range (DEGC) : -25 - 55
Body Features
- Cover Color : Transparent
Configuration Features
- Feeder Cable Terminal Type : Sliding
- Number of Fuses : 0
- Number of Luminaire Cables (Max) : 4
- Number of Underground Cables (Max) : 3
- Pinning : L1, L2, L3, (N), PE(N)
- Wires per Cable (Max) : 5
Dimensions
- Compatible Cable Cross-Section (Max) (MMSQ) : 25
- Door Height (MM) : 350
- Door Width (MM) : 90, 100, 85
- Pole Diameter (MM) : 115, 100, 104, 110, 120, 116, 102
Electrical Characteristics
Industry Standards
Operation/Application
- Power Component Application Type : Inside Poles & Outdoors
- UV-Stabilized : No
Packaging Features
Product Availability
- Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Street Lighting Product Type : Street Lighting Fuse Box
Usage Conditions
- Operating Temperature Range (DEGC) : -25 - 55