TE Connectivity Pressure Transducers 10211380-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1.2 mV/V Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1.2 mV/V Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 10211380-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
10211380-00
Pressure Transducers 10211380-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 15 MM  [.59 INCH ] Product Diameter : 15 MM  [.59 INCH ] Product Height : 7 MM  [.28 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 1.2 mV/V Pressure (PSI) : 1000 Pressure Accuracy : Down to ± .25% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : M10x1 Male Sensor Options : Compensation Temperature Range Product Type Features Pressure Sensor Type : Miniature Pressure Transducer Pressure Type : Sealed Usage Conditions Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ] Pressure (BAR) : 70

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Hex Width Across Flats : 15 MM  [.59 INCH ]
  • Product Diameter : 15 MM  [.59 INCH ]
  • Product Height : 7 MM  [.28 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 1.2 mV/V
  • Pressure (PSI) : 1000
  • Pressure Accuracy : Down to ± .25% FSO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : M10x1 Male
  • Sensor Options : Compensation Temperature Range

Product Type Features


  • Pressure Sensor Type : Miniature Pressure Transducer
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -40 - 220 DEGC  [-40 - 428 DEGF ]
  • Pressure (BAR) : 70
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 10211380-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Media Isolated Pressure Sensors - 1007133-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Board Mount Pressure Sensors - 1010449-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10200684-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Media Isolated Pressure Sensors - 1007139-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 29 psi (20.41 m H2O)
View Details