TE Connectivity Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity D38999/26WJ61SE-LC

Description
CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity - 07X8711 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity
07X8711
Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity 07X8711
CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-61, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X8711
Product Name Circular Connector, Plug, 25-61, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products