TE Connectivity Circular Connector, Plug, 25-35, Cable; Military Specification Deutsch - Te Connectivity D38999/26WJ35PC

Description
DTS 128C 128#22D PIN PLUG
Request a Quote
Description
DTS 128C 128#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WJ35PC - PEI-Genesis
Philadelphia, PA, United States
DTS 128C 128#22D PIN PLUG

DTS 128C 128#22D PIN PLUG

Buy Now
Circular Connector, Plug, 25-35, Cable; Military Specification Deutsch - Te Connectivity - 03X7114 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-35, Cable; Military Specification Deutsch - Te Connectivity
03X7114
Circular Connector, Plug, 25-35, Cable; Military Specification Deutsch - Te Connectivity 03X7114
CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Conn D38999 Circ Pin 128 Pos Crmp St Cbl Mnt 128Term Rohs Compliant Te Connectivity - 79AH1698 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 128 Pos Crmp St Cbl Mnt 128Term Rohs Compliant Te Connectivity
79AH1698
Conn D38999 Circ Pin 128 Pos Crmp St Cbl Mnt 128Term Rohs Compliant Te Connectivity 79AH1698
CONN D38999 CIRC PIN 128 POS CRMP ST CBL MNT 128TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 128 POS CRMP ST CBL MNT 128TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WJ35PC 03X7114 79AH1698
Product Name Circular Connector, Plug, 25-35, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Pin 128 Pos Crmp St Cbl Mnt 128Term Rohs Compliant Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details