TE Connectivity Circular Connector, Plug, 21-11, Cable; Military Specification Deutsch - Te Connectivity D38999/26WG11SE-LC

Description
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 21-11, Cable; Military Specification Deutsch - Te Connectivity - 03X6639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-11, Cable; Military Specification Deutsch - Te Connectivity
03X6639
Circular Connector, Plug, 21-11, Cable; Military Specification Deutsch - Te Connectivity 03X6639
CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-11, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X6639
Product Name Circular Connector, Plug, 21-11, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Accessories - 2243-114916P1-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers