TE Connectivity Circular Connector, Plug, 32 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WF32AD

Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 32 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 32 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6547
Circular Connector, Plug, 32 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6547
CIRCULAR CONNECTOR, PLUG, 32 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 32 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X6547
Product Name Circular Connector, Plug, 32 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers