TE Connectivity Circular Connector Assemblies D38999/26WD35PA

Description
DTS 37C 37#22D PIN PLUG
Request a Quote Datasheet
Description
DTS 37C 37#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WD35PA - PEI-Genesis
Philadelphia, PA, United States
DTS 37C 37#22D PIN PLUG

DTS 37C 37#22D PIN PLUG

Buy Now
Circular Connector Assemblies - 1508-1134-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1134-ND
Circular Connector Assemblies 1508-1134-ND
37 Position Circular Connector Plug, Male Pins Crimp

37 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector, Plug, 37 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 37 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6377
Circular Connector, Plug, 37 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6377
CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Conn D38999 Circ Pin 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Deutsch - Te Connectivity - 29AC4961 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Deutsch - Te Connectivity
29AC4961
Conn D38999 Circ Pin 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Deutsch - Te Connectivity 29AC4961
CONN D38999 CIRC PIN 37 POS CRMP ST CBL MNT 37TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 37 POS CRMP ST CBL MNT 37TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WD35PA 1508-1134-ND 03X6377 29AC4961
Product Name Circular Connector Assemblies Circular Connector, Plug, 37 Position, Cable; Military Specification Deutsch - Te Connectivity Conn D38999 Circ Pin 37 Pos Crmp St Cbl Mnt 37Term Rohs Compliant Deutsch - Te Connectivity
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5777 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details