TE Connectivity Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26ME99AA

Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity - 71W7153 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity
71W7153
Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity 71W7153
CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 23 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W7153
Product Name Circular Connector, Plug, 23 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC Size 8 Pin - 190837 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers